EarthLCD, a division of Earth Computer Technologies, Inc. ezLCD Intelligent Programmable LCD ezLCD-001

Description
ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small or large quantities of a low cost color LCD in a very small form factor. The many features included in the ezLCD-001 make it an excellent choice as a PC status monitor, embedded system display, or suitable for integration into a diverse array of industrial products (micro-controller, robotics, industrial interface) using a small feature-rich display. SPECIFICATIONS: RS232 and USB interfaces Multi-Font Text Layer LCD controller supports 256 colors (LCD panel alone supports 512 colors). Default serial data rate of 115200 bauds (user-changeable to any standard speeds between 2400 and 115200 bauds) Includes SPI and I2C serial interfaces and 20 discrete inputs/outputs Internal DC-DC converter accounts for a wide supply voltage range of 3-7 VDC (can be powered by USB port or external power supply) Driven by an extensive set of graphic, text and system instructions including: DOWNLOAD_BITMAP, SET_COLOR, SELECT_FONT, PRINT, LINE, CIRCLE, POINT, SET_BAUDRATE, etc. (firmware can be updated through embedded RS232) 96k bytes of Flash and 4k bytes of EEPROM available for custom fonts, icons, etc. (uploadable via RS232 or USB)
Description
ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small or large quantities of a low cost color LCD in a very small form factor. The many features included in the ezLCD-001 make it an excellent choice as a PC status monitor, embedded system display, or suitable for integration into a diverse array of industrial products (micro-controller, robotics, industrial interface) using a small feature-rich display. SPECIFICATIONS: RS232 and USB interfaces Multi-Font Text Layer LCD controller supports 256 colors (LCD panel alone supports 512 colors). Default serial data rate of 115200 bauds (user-changeable to any standard speeds between 2400 and 115200 bauds) Includes SPI and I2C serial interfaces and 20 discrete inputs/outputs Internal DC-DC converter accounts for a wide supply voltage range of 3-7 VDC (can be powered by USB port or external power supply) Driven by an extensive set of graphic, text and system instructions including: DOWNLOAD_BITMAP, SET_COLOR, SELECT_FONT, PRINT, LINE, CIRCLE, POINT, SET_BAUDRATE, etc. (firmware can be updated through embedded RS232) 96k bytes of Flash and 4k bytes of EEPROM available for custom fonts, icons, etc. (uploadable via RS232 or USB)

Suppliers

Company
Product
Description
Supplier Links
ezLCD Intelligent Programmable LCD - ezLCD-001 - EarthLCD, a division of Earth Computer Technologies, Inc.
Costa Mesa, CA, USA
ezLCD Intelligent Programmable LCD
ezLCD-001
ezLCD Intelligent Programmable LCD ezLCD-001
ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces. Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small or large quantities of a low cost color LCD in a very small form factor. The many features included in the ezLCD-001 make it an excellent choice as a PC status monitor, embedded system display, or suitable for integration into a diverse array of industrial products (micro-controller, robotics, industrial interface) using a small feature-rich display. SPECIFICATIONS: RS232 and USB interfaces Multi-Font Text Layer LCD controller supports 256 colors (LCD panel alone supports 512 colors). Default serial data rate of 115200 bauds (user-changeable to any standard speeds between 2400 and 115200 bauds) Includes SPI and I2C serial interfaces and 20 discrete inputs/outputs Internal DC-DC converter accounts for a wide supply voltage range of 3-7 VDC (can be powered by USB port or external power supply) Driven by an extensive set of graphic, text and system instructions including: DOWNLOAD_BITMAP, SET_COLOR, SELECT_FONT, PRINT, LINE, CIRCLE, POINT, SET_BAUDRATE, etc. (firmware can be updated through embedded RS232) 96k bytes of Flash and 4k bytes of EEPROM available for custom fonts, icons, etc. (uploadable via RS232 or USB)

ezLCD-001 is an intelligent LCD Module that comes mounted as a complete assembly including Sony 2.7" Color TFT LCD and a built-in Earth LCD Controller card and integrated USB and serial interfaces.
Earth's ezLCD-001 meets the needs of OEMs, industrial manufacturers, and hobbyists that require small or large quantities of a low cost color LCD in a very small form factor.

The many features included in the ezLCD-001 make it an excellent choice as a PC status monitor, embedded system display, or suitable for integration into a diverse array of industrial products (micro-controller, robotics, industrial interface) using a small feature-rich display.

SPECIFICATIONS:

  • RS232 and USB interfaces
  • Multi-Font Text Layer
  • LCD controller supports 256 colors (LCD panel alone supports 512 colors).
  • Default serial data rate of 115200 bauds (user-changeable to any standard speeds between 2400 and 115200 bauds)
  • Includes SPI and I2C serial interfaces and 20 discrete inputs/outputs
  • Internal DC-DC converter accounts for a wide supply voltage range of 3-7 VDC (can be powered by USB port or external power supply)
  • Driven by an extensive set of graphic, text and system instructions including: DOWNLOAD_BITMAP, SET_COLOR, SELECT_FONT, PRINT, LINE, CIRCLE, POINT, SET_BAUDRATE, etc. (firmware can be updated through embedded RS232)
  • 96k bytes of Flash and 4k bytes of EEPROM available for custom fonts, icons, etc. (uploadable via RS232 or USB)
Supplier's Site

Technical Specifications

  EarthLCD, a division of Earth Computer Technologies, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number ezLCD-001
Product Name ezLCD Intelligent Programmable LCD
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543549 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Built-in Controller; Computer Applications
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details