Eagle Eye Power Solutions, LLC DM-1000B Inline Density Meter DM-1000B

Description
The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/densit y and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.
Datasheet
Description
The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/densit y and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM-1000B Inline Density Meter - DM-1000B - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
DM-1000B Inline Density Meter
DM-1000B
DM-1000B Inline Density Meter DM-1000B
The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/densit y and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.

The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Density and Specific Gravity Instruments
Product Number DM-1000B
Product Name DM-1000B Inline Density Meter
Instrument Type Density Instruments
Media Type Liquid
Technology Type Digital Pycnometer Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Hydrometers - 1968187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Density Instruments; Hydrometer
Density Range 1.1 to 1.3 g/cm³ (68.67 to 81.16 lbs/ft³)
Specific Gravity Range 1.1 to 1.3 #
View Details
Handheld Density/Specific Gravity Meter - Densi-H - CANNON Instrument Company
Specs
Instrument Type Density Instruments; Hydrometer
Media Type Liquid
Technology Type Digital Pycnometer Instrument; Oscillating Tube
View Details
Portable Density Meter - Handheld Density Meter, Densito -  - Mettler-Toledo Technologies GmbH
Specs
Instrument Type Density Instruments
Temperature Range 14 to 122 F (-10 to 50 C)
View Details
Digital Hydrometer / Specific Gravity Tester - SG-Ultra Max - Eagle Eye Power Solutions, LLC
Specs
Instrument Type Density Instruments; Hydrometer
Media Type Liquid
Technology Type Digital Pycnometer Instrument; Oscillating Tube
View Details