Eagle Eye Power Solutions, LLC DM-1000A Inline Density Meter DM-1000A

Description
The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/densit y and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.
Datasheet
Description
The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/densit y and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM-1000A Inline Density Meter - DM-1000A - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
DM-1000A Inline Density Meter
DM-1000A
DM-1000A Inline Density Meter DM-1000A
The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/densit y and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.

The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters can be integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output through a 4-20 mA signal. Digital communication for remote calibration and monitoring is also available. Each DM-Series Density Meter consists of a capacitive-type differential pressure transmitter which is tied to a pair of pressure repeaters immersed in the solution being measured. Temperature compensation is performed by a temperature sensor located between the two pressure repeaters. Small variations in the process temperature are quickly and accurately calculated through dedicated software. The DM-Series has been designed for a wide range of applications including petroleum, gas & oil production; food, beverage and alcohol processing, and chemical production and monitoring. The digital LCD display allows the user to easily read any custom-configured units that can be alternated during operation. The DM-Series is low-maintenance after installation, easy to clean, and allows for safe operation and continuous testing. The DM-Series is highly accurate and repeatable and is calibrated for long-term operation. Installation of the density meter is simple and quick with minimal downtime or disturbance. The ability to measure density, density-related values and temperature simultaneously make the DM-Series a cost-effective, long-term solution for any continuous monitoring needs.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Density and Specific Gravity Instruments
Product Number DM-1000A
Product Name DM-1000A Inline Density Meter
Instrument Type Density Instruments
Media Type Liquid
Technology Type Digital Pycnometer Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Hydrometers - 1968193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Density Instruments; Hydrometer
View Details
Density Sensor - L-Dens 2300 - Anton Paar
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Oscillating Tube
View Details
Integrated Sensing Systems, Inc.
Specs
Instrument Type Density Instruments
Media Type Liquid
Technology Type Digital Pycnometer Instrument; Oscillating Tube
View Details
Portable Density/Specific Gravity Meter - DA-130N - CSC Scientific Company, Inc.
Specs
Instrument Type Density Instruments
Media Type Gas
Technology Type Digital Pycnometer Instrument
View Details