EZO SPB-USA, LLC Flanged Shielded Extra Thin Metric Bearing F6810ZZ

Description
Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer.
Description
Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer.

Suppliers

Company
Product
Description
Supplier Links
Flanged Shielded Extra Thin Metric Bearing - F6810ZZ - EZO SPB-USA, LLC
Sarasota, FL, USA
Flanged Shielded Extra Thin Metric Bearing
F6810ZZ
Flanged Shielded Extra Thin Metric Bearing F6810ZZ
Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer.

Flanged Shielded Extra Thin Metric Bearings All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU. SUJ2 bearings use RJ type retainer, stainless bearings use J type retainer.

Supplier's Site

Technical Specifications

  EZO SPB-USA, LLC
Product Category Ball Bearings
Product Number F6810ZZ
Product Name Flanged Shielded Extra Thin Metric Bearing
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Material / Plating 52100 Chrome Steel
Seals / Shields Double Shield
Features Thin-section; Flanged
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details