All bearings are available in 52100 Chrome Steel or 440 Stainless Steel. Bearings also available with single shield or seal : suffix Z, RS, RU.
| EZO SPB-USA, LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 697ZZ |
| Product Name | Shielded Metric Bearing |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Instrument / Miniature |
| Material / Plating | 52100 Chrome Steel |
| Seals / Shields | Double Shield |
| Type | Conrad / Deep Groove |