9500 U3DSS72118186 -- FLOOR MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Floor Mount Disconnect Enclosure9500 U3DSS72118186
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
316 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
WHITE INTERIOR/PANEL COLOR
117.5 INCH
117.5 WIDTH IN INCH
72 INCH
72 HEIGHT IN INCH
18 INCH
18 DEPTH IN INCH
1828.8 HEIGHT IN MM
2984.5 WIDTH IN MM
457.2 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
THREE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U3DSS MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
316 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
WHITE INTERIOR/PANEL COLOR
117.5 INCH
117.5 WIDTH IN INCH
72 INCH
72 HEIGHT IN INCH
18 INCH
18 DEPTH IN INCH
1828.8 HEIGHT IN MM
2984.5 WIDTH IN MM
457.2 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
THREE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U3DSS MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
316 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
WHITE INTERIOR/PANEL COLOR
117.5 INCH
117.5 WIDTH IN INCH
72 INCH
72 HEIGHT IN INCH
18 INCH
18 DEPTH IN INCH
1828.8 HEIGHT IN MM
2984.5 WIDTH IN MM
457.2 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
THREE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U3DSS MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE