9500 U3D9011824 -- FLOOR MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Floor Mount Disconnect Enclosure9500 U3D9011824
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
117.5 INCH
117.5 WIDTH IN INCH
90 INCH
90 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
2286 HEIGHT IN MM
2984.5 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
THREE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, RIGHT FLANGE/CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U3D MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
117.5 INCH
117.5 WIDTH IN INCH
90 INCH
90 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
2286 HEIGHT IN MM
2984.5 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
THREE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, RIGHT FLANGE/CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U3D MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
117.5 INCH
117.5 WIDTH IN INCH
90 INCH
90 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
2286 HEIGHT IN MM
2984.5 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
THREE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, RIGHT FLANGE/CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U3D MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
117.5 INCH
117.5 WIDTH IN INCH
90 INCH
90 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
2286 HEIGHT IN MM
2984.5 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
THREE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING