9500 U1DSS904024 -- FLOOR MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Floor Mount Disconnect Enclosure9500 U1DSS904024
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
WHITE INTERIOR/PANEL COLOR
39.5 INCH
39.5 WIDTH IN INCH
90 INCH
90 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
2286 HEIGHT IN MM
1003.3 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
ONE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U1DSS MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
WHITE INTERIOR/PANEL COLOR
39.5 INCH
39.5 WIDTH IN INCH
90 INCH
90 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
2286 HEIGHT IN MM
1003.3 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
ONE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U1DSS MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
WHITE INTERIOR/PANEL COLOR
39.5 INCH
39.5 WIDTH IN INCH
90 INCH
90 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
2286 HEIGHT IN MM
1003.3 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
ONE DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
9500 U1DSS MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE