6500 MXU181005 -- FLOOR MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Floor Mount Disconnect Enclosure6500 MXU181005
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH
RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
1000 MM
39.37 WIDTH IN INCH
1800 MM
70.8661 HEIGHT IN INCH
500 MM
19.685 DEPTH IN INCH
1800 HEIGHT IN MM
1000 WIDTH IN MM
500 DEPTH IN MM
UL, CSA, CE APPROVAL
FLOOR MOUNTING
12 GAUGE PANEL MATERIAL SPECIFICATION
(4) LEVELING FEET MOUNTING HARDWARE
(1) MASTER, (1) DISCONNECT, SINGLE ACCESS
4 POINT LATCH WITH L TYPE KEY LOCK HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
6500 MXU MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH
RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
1000 MM
39.37 WIDTH IN INCH
1800 MM
70.8661 HEIGHT IN INCH
500 MM
19.685 DEPTH IN INCH
1800 HEIGHT IN MM
1000 WIDTH IN MM
500 DEPTH IN MM
UL, CSA, CE APPROVAL
FLOOR MOUNTING
12 GAUGE PANEL MATERIAL SPECIFICATION
(4) LEVELING FEET MOUNTING HARDWARE
(1) MASTER, (1) DISCONNECT, SINGLE ACCESS
4 POINT LATCH WITH L TYPE KEY LOCK HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
6500 MXU MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
TEXTURED DOOR/BACK COVER, GALVANIZED PANEL FINISH
RAL 7011 SANDTEX GRAY BASE/FRAME/TOP, RAL 7035 LIGHT GRAY DOOR/BACK COVER COLOR
1000 MM
39.37 WIDTH IN INCH
1800 MM
70.8661 HEIGHT IN INCH
500 MM
19.685 DEPTH IN INCH
1800 HEIGHT IN MM
1000 WIDTH IN MM
500 DEPTH IN MM
UL, CSA, CE APPROVAL
FLOOR MOUNTING
12 GAUGE PANEL MATERIAL SPECIFICATION
(4) LEVELING FEET MOUNTING HARDWARE
(1) MASTER, (1) DISCONNECT, SINGLE ACCESS
4 POINT LATCH WITH L TYPE KEY LOCK HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
6500 MXU MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE