5500 UFD726118 -- FLOOR MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Floor Mount Disconnect Enclosure5500 UFD726118
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
61 INCH
61 WIDTH IN INCH
72 INCH
72 HEIGHT IN INCH
18 INCH
18 DEPTH IN INCH
1828.8 HEIGHT IN MM
1549.4 WIDTH IN MM
457.2 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
15 INCH FLOOR MOUNTING FEET MOUNTING HARDWARE
INDOOR SERVICE TYPE
TWO DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, RIGHT FLANGE/CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 UFD MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
61 INCH
61 WIDTH IN INCH
72 INCH
72 HEIGHT IN INCH
18 INCH
18 DEPTH IN INCH
1828.8 HEIGHT IN MM
1549.4 WIDTH IN MM
457.2 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
15 INCH FLOOR MOUNTING FEET MOUNTING HARDWARE
INDOOR SERVICE TYPE
TWO DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, RIGHT FLANGE/CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 UFD MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
61 INCH
61 WIDTH IN INCH
72 INCH
72 HEIGHT IN INCH
18 INCH
18 DEPTH IN INCH
1828.8 HEIGHT IN MM
1549.4 WIDTH IN MM
457.2 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
15 INCH FLOOR MOUNTING FEET MOUNTING HARDWARE
INDOOR SERVICE TYPE
TWO DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, RIGHT FLANGE/CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 UFD MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE