5500 UCD606024 -- FLOOR MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Floor Mount Disconnect Enclosure5500 UCD606024
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
60 INCH
60 WIDTH IN INCH
60 INCH
60 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
1524 HEIGHT IN MM
1524 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
15 INCH FLOOR MOUNTING FEET MOUNTING HARDWARE
INDOOR SERVICE TYPE
TWO DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 UCD MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
60 INCH
60 WIDTH IN INCH
60 INCH
60 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
1524 HEIGHT IN MM
1524 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
15 INCH FLOOR MOUNTING FEET MOUNTING HARDWARE
INDOOR SERVICE TYPE
TWO DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 UCD MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED HEAT FUSED POLYESTER POWDER COATED FINISH
ANSI/ASA 61 GRAY BOX, WHITE PANEL COLOR
60 INCH
60 WIDTH IN INCH
60 INCH
60 HEIGHT IN INCH
24 INCH
24 DEPTH IN INCH
1524 HEIGHT IN MM
1524 WIDTH IN MM
609.6 DEPTH IN MM
UL, CSA APPROVAL
FLOOR MOUNTING
11 GAUGE BODY, 10 GAUGE INNER PANEL MATERIAL SPECIFICATION
15 INCH FLOOR MOUNTING FEET MOUNTING HARDWARE
INDOOR SERVICE TYPE
TWO DOOR SINGLE ACCESS
CONCEALED HINGED WITH BALL BEARING PIN, 3 POINT PADLOCKABLE HANDLE, GASKETED DOOR MOUNTING
EUROBEX[R] BRAND
INCLUDES PANEL, CENTER POST
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 UCD MODEL
FLANGE MOUNT CIRCUIT BREAKER/DISCONNECT SWITCH TYPE