5500 ESSY202108 -- WALL MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Wall Mount Disconnect Enclosure5500 ESSY202108
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
21.375 INCH
21.375 WIDTH IN INCH
20 INCH
20 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
508 HEIGHT IN MM
542.925 WIDTH IN MM
203.2 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONCEALED HINGE WITH PIN COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 ESSY MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
21.375 INCH
21.375 WIDTH IN INCH
20 INCH
20 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
508 HEIGHT IN MM
542.925 WIDTH IN MM
203.2 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONCEALED HINGE WITH PIN COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 ESSY MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
21.375 INCH
21.375 WIDTH IN INCH
20 INCH
20 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
508 HEIGHT IN MM
542.925 WIDTH IN MM
203.2 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 12/13, IP65 ENCLOSURE
CONCEALED HINGE WITH PIN COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5500 ESSY MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH