5412 ESSA483708 -- WALL MOUNT DISCONNECT ENCLOSURE
EXM Manufacturing Ltd.Wall Mount Disconnect Enclosure5412 ESSA483708
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
37.375 INCH
37.375 WIDTH IN INCH
48 INCH
48 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
1219.2 HEIGHT IN MM
949.325 WIDTH IN MM
203.2 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESSA MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
37.375 INCH
37.375 WIDTH IN INCH
48 INCH
48 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
1219.2 HEIGHT IN MM
949.325 WIDTH IN MM
203.2 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESSA MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
37.375 INCH
37.375 WIDTH IN INCH
48 INCH
48 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
1219.2 HEIGHT IN MM
949.325 WIDTH IN MM
203.2 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESSA MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
304 STAINLESS STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE INTERIOR FINISH
37.375 INCH
37.375 WIDTH IN INCH
48 INCH
48 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
1219.2 HEIGHT IN MM
949.325 WIDTH IN MM
203.2 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/4X, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE