EXM Manufacturing Ltd.Wall Mount Disconnect Enclosure5412 ESA363112
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY COLOR
31.375 INCH
31.375 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
12 INCH
12 DEPTH IN INCH
914.4 HEIGHT IN MM
796.925 WIDTH IN MM
304.8 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/12/13, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESA MODEL
EXM Manufacturing Ltd.
Done
Datasheet
Description
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY COLOR
31.375 INCH
31.375 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
12 INCH
12 DEPTH IN INCH
914.4 HEIGHT IN MM
796.925 WIDTH IN MM
304.8 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/12/13, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESA MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY COLOR
31.375 INCH
31.375 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
12 INCH
12 DEPTH IN INCH
914.4 HEIGHT IN MM
796.925 WIDTH IN MM
304.8 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/12/13, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE
16/14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
EUROBEX[R] BRAND
DEPTH IN INCH - UOM IN
DEPTH IN MM - UOM MM
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
WIDTH IN MM - UOM MM
5412 ESA MODEL
DISCONNECT SWITCH, PACKAGING QUANTITY 6 TYPE
STEEL MATERIAL
ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI/ASA 61 GRAY COLOR
31.375 INCH
31.375 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
12 INCH
12 DEPTH IN INCH
914.4 HEIGHT IN MM
796.925 WIDTH IN MM
304.8 DEPTH IN MM
UL, CSA APPROVAL
FLANGE MOUNTING
NEMA 4/12/13, IP66 ENCLOSURE
CONCEALED HINGE WITH PIN, 1/4 TURN INTERLOCK MECHANISM COVER TYPE