EXAIR's Full-Flow Air Knife is an effective way to clean, dry or cool parts, webs or conveyors. It utilizes the coanda effect to pull in large volumes of surrounding air, producing a high flow, high velocity curtain of air. The "Full-Flow" provides airflow across the entire length. A 12" (305mm) Full-Flow Air Knife measures 12". It has the compressed air inlet(s) on the rear. Inlets are available on each end at a small additional charge but are not recommended when uniform airflow is required. The Full-Flow Air Knife is available in aluminum and stainless steel.
30:1 air amplification
No moving parts to wear out
Compressed air inlet on rear
Special lengths up to 36" (914mm) and unlimited system lengths available
EXAIR's Full-Flow Air Knife is an effective way to clean, dry or cool parts, webs or conveyors. It utilizes the coanda effect to pull in large volumes of surrounding air, producing a high flow, high velocity curtain of air. The "Full-Flow" provides airflow across the entire length. A 12" (305mm) Full-Flow Air Knife measures 12". It has the compressed air inlet(s) on the rear. Inlets are available on each end at a small additional charge but are not recommended when uniform airflow is required.
The Full-Flow Air Knife is available in aluminum and stainless steel.
- 30:1 air amplification
- No moving parts to wear out
- Compressed air inlet on rear
- Special lengths up to 36" (914mm) and unlimited system lengths available