Euchner-U.S.A., Inc. Safety Limit Switch to EN 50041 NZ

Description
EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants while the robust metal housing features high quality corrosion resistant materials. Precision finishing and an IP67 rating give a high degree of protection with a large selection of actuators. When positive mode mounted, the NZ safety switches actuators separate the positive opening safety contacts providing the highest level of safety. Features Industry standard EN 50041 mounting Direct opening contacts for safety applications Extra monitoring contacts Long life 30 million mechanical operations 3 types of plunger actuators 2 types of roller arm plungers Silicone-free lubricants Optional plug connector Optional LED indicator Benefits Retrofits most all known competitors Easy installation 4 contacts Low connection costs with screw terminals or plug connectors Domed plunger designed for high repeat accuracy Extremely rugged and durable NBR plastic seals protect against coolants and lubricants Technical Die cast aluminum housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to + 80C Contacts- Snap or slow action Silver alloy, gold flashed 2 or 4 sets of contacts Screw or plug termination Cable entry M20 x 1.5
Datasheet
Description
EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants while the robust metal housing features high quality corrosion resistant materials. Precision finishing and an IP67 rating give a high degree of protection with a large selection of actuators. When positive mode mounted, the NZ safety switches actuators separate the positive opening safety contacts providing the highest level of safety. Features Industry standard EN 50041 mounting Direct opening contacts for safety applications Extra monitoring contacts Long life 30 million mechanical operations 3 types of plunger actuators 2 types of roller arm plungers Silicone-free lubricants Optional plug connector Optional LED indicator Benefits Retrofits most all known competitors Easy installation 4 contacts Low connection costs with screw terminals or plug connectors Domed plunger designed for high repeat accuracy Extremely rugged and durable NBR plastic seals protect against coolants and lubricants Technical Die cast aluminum housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to + 80C Contacts- Snap or slow action Silver alloy, gold flashed 2 or 4 sets of contacts Screw or plug termination Cable entry M20 x 1.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Limit Switch to EN 50041 - NZ - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Limit Switch to EN 50041
NZ
Safety Limit Switch to EN 50041 NZ
EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants while the robust metal housing features high quality corrosion resistant materials. Precision finishing and an IP67 rating give a high degree of protection with a large selection of actuators. When positive mode mounted, the NZ safety switches actuators separate the positive opening safety contacts providing the highest level of safety. Features Industry standard EN 50041 mounting Direct opening contacts for safety applications Extra monitoring contacts Long life 30 million mechanical operations 3 types of plunger actuators 2 types of roller arm plungers Silicone-free lubricants Optional plug connector Optional LED indicator Benefits Retrofits most all known competitors Easy installation 4 contacts Low connection costs with screw terminals or plug connectors Domed plunger designed for high repeat accuracy Extremely rugged and durable NBR plastic seals protect against coolants and lubricants Technical Die cast aluminum housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -20 to + 80C Contacts- Snap or slow action Silver alloy, gold flashed 2 or 4 sets of contacts Screw or plug termination Cable entry M20 x 1.5

EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants and lubricants while the robust metal housing features high quality corrosion resistant materials. Precision finishing and an IP67 rating give a high degree of protection with a large selection of actuators. When positive mode mounted, the NZ safety switches actuators separate the positive opening safety contacts providing the highest level of safety.

Features

  • Industry standard EN 50041 mounting
  • Direct opening contacts for safety applications
  • Extra monitoring contacts
  • Long life
    • 30 million mechanical operations
  • 3 types of plunger actuators
  • 2 types of roller arm plungers
  • Silicone-free lubricants
  • Optional plug connector
  • Optional LED indicator

Benefits

  • Retrofits most all known competitors
  • Easy installation
  • 4 contacts
  • Low connection costs with screw terminals or plug connectors
  • Domed plunger designed for high repeat accuracy
  • Extremely rugged and durable
  • NBR plastic seals protect against coolants and lubricants

Technical

  • Die cast aluminum housing
  • IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
    • Ambient operating temperature -20 to + 80C
  • Contacts-
    • Snap or slow action
    • Silver alloy, gold flashed
    • 2 or 4 sets of contacts
    • Screw or plug termination
    • Cable entry M20 x 1.5
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Number NZ
Product Name Safety Limit Switch to EN 50041
Switch Type Electromechanical
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Linear Actuator Types Roller Lever / Leaf
View Details
Limit Switches - 136248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Push Roller; Roller Lever / Leaf; Roller Plunger
View Details