Euchner-U.S.A., Inc. Safety Switch NM

Description
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments. Features 6 different actuator heads Up to 3 NC positive break safety contacts Enables dual channel and isolated monitoring Narrow body housing Actuator overtravel minimizes end stop potential 3 cable entries Eases installation problems Actuator head easily rotates Variety of actuators available Benefits Multiple contacts are available meeting higher safety standards Plug connector Minimizes labor installation costs Narrow housing Perfect for aluminum guarding Can be used with extremely small door radius swings Exceptional reliability 30M mechanical operations Vastly exceeds competitive life ratings Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 30 million mechanical operations Ambient operating temperature -20 to + 80C Contacts 1, 2, or 3 Silver alloy, gold flashed Screw terminals Optional M12 plug connector
Datasheet
Description
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments. Features 6 different actuator heads Up to 3 NC positive break safety contacts Enables dual channel and isolated monitoring Narrow body housing Actuator overtravel minimizes end stop potential 3 cable entries Eases installation problems Actuator head easily rotates Variety of actuators available Benefits Multiple contacts are available meeting higher safety standards Plug connector Minimizes labor installation costs Narrow housing Perfect for aluminum guarding Can be used with extremely small door radius swings Exceptional reliability 30M mechanical operations Vastly exceeds competitive life ratings Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 30 million mechanical operations Ambient operating temperature -20 to + 80C Contacts 1, 2, or 3 Silver alloy, gold flashed Screw terminals Optional M12 plug connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Switch - NM - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Switch
NM
Safety Switch NM
EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments. Features 6 different actuator heads Up to 3 NC positive break safety contacts Enables dual channel and isolated monitoring Narrow body housing Actuator overtravel minimizes end stop potential 3 cable entries Eases installation problems Actuator head easily rotates Variety of actuators available Benefits Multiple contacts are available meeting higher safety standards Plug connector Minimizes labor installation costs Narrow housing Perfect for aluminum guarding Can be used with extremely small door radius swings Exceptional reliability 30M mechanical operations Vastly exceeds competitive life ratings Technical Thermoplastic housing IP67- oil and dust tight, and water resistant Exceeds NEMA 4 30 million mechanical operations Ambient operating temperature -20 to + 80C Contacts 1, 2, or 3 Silver alloy, gold flashed Screw terminals Optional M12 plug connector

EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its sophisticated design, the entire group of NM switches complies with desire for machines with a more modern appearance. Two housing lengths provide for a greater choice in contact arrangements. High installation flexibility is gained with three cable entries (long housing version) and the ability to turn the actuator head in 90 degree increments.

Features

  • 6 different actuator heads
  • Up to 3 NC positive break safety contacts
    • Enables dual channel and isolated monitoring
  • Narrow body housing
  • Actuator overtravel minimizes end stop potential
  • 3 cable entries
    • Eases installation problems
  • Actuator head easily rotates
  • Variety of actuators available

Benefits

  • Multiple contacts are available meeting higher safety standards
  • Plug connector
    • Minimizes labor installation costs
  • Narrow housing
    • Perfect for aluminum guarding
  • Can be used with extremely small door radius swings
  • Exceptional reliability
    • 30M mechanical operations
    • Vastly exceeds competitive life ratings

Technical

  • Thermoplastic housing
  • IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • 30 million mechanical operations
  • Ambient operating temperature -20 to + 80C
  • Contacts 1, 2, or 3
    • Silver alloy, gold flashed
    • Screw terminals
    • Optional M12 plug connector
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Rotary Limit Switches
Product Number NM
Product Name Safety Switch
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Actuator Type Standard Roller
Certifications / Approvals CE Certified; UL Listed
Operating Temp -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire switches - TQ 900 - TQ 900-04 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -25 to 70 C (-13 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 6750 - 7050 Degrees - S9200A-G163-23 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 6750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details