Euchner-U.S.A., Inc. Precision Single Limit Switch N1A

Description
Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high performance and corrosion resistance. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Positive Break Safety Contacts and LED status indicators are available on certain models, as well as exterior diaphragms designed to resist the effects of resinous cooling lubricants, fuels and hydraulic fluids. These switches are manufactured with high-grade materials and strict quality control to offer years of worry free operation. Features 10 different housings 5 plunger types Plunger can be rotated by 90 degrees 3 connection types Solder Screw clamp Plug connectors Positive break safety contacts available Impervious to a wide variety of contaminants Mechanical and inductive switch elements Precision and safety contacts Status LED's Benefits Easy installation Extremely rugged and durable metal housing Impervious to most arduous conditions Self lubricated Rated for millions of mechanical operations Low connection costs with screw terminals or plug connectors Exceptional variety for machine designers Maximum approach speed 80 m/min. with roller plunger Technical Aluminum die-cast housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -5 to 80C Operating reproducibility up to +/- .002mm with chisel plunger 30 million mechanical operations Stainless steel plunger Form C or dual contacts 250VAC/DC, 10A Snap action and slow action contacts Silver / gold flashed Gold alloy
Datasheet
Description
Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high performance and corrosion resistance. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Positive Break Safety Contacts and LED status indicators are available on certain models, as well as exterior diaphragms designed to resist the effects of resinous cooling lubricants, fuels and hydraulic fluids. These switches are manufactured with high-grade materials and strict quality control to offer years of worry free operation. Features 10 different housings 5 plunger types Plunger can be rotated by 90 degrees 3 connection types Solder Screw clamp Plug connectors Positive break safety contacts available Impervious to a wide variety of contaminants Mechanical and inductive switch elements Precision and safety contacts Status LED's Benefits Easy installation Extremely rugged and durable metal housing Impervious to most arduous conditions Self lubricated Rated for millions of mechanical operations Low connection costs with screw terminals or plug connectors Exceptional variety for machine designers Maximum approach speed 80 m/min. with roller plunger Technical Aluminum die-cast housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -5 to 80C Operating reproducibility up to +/- .002mm with chisel plunger 30 million mechanical operations Stainless steel plunger Form C or dual contacts 250VAC/DC, 10A Snap action and slow action contacts Silver / gold flashed Gold alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Single Limit Switch - N1A - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Precision Single Limit Switch
N1A
Precision Single Limit Switch N1A
Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high performance and corrosion resistance. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Positive Break Safety Contacts and LED status indicators are available on certain models, as well as exterior diaphragms designed to resist the effects of resinous cooling lubricants, fuels and hydraulic fluids. These switches are manufactured with high-grade materials and strict quality control to offer years of worry free operation. Features 10 different housings 5 plunger types Plunger can be rotated by 90 degrees 3 connection types Solder Screw clamp Plug connectors Positive break safety contacts available Impervious to a wide variety of contaminants Mechanical and inductive switch elements Precision and safety contacts Status LED's Benefits Easy installation Extremely rugged and durable metal housing Impervious to most arduous conditions Self lubricated Rated for millions of mechanical operations Low connection costs with screw terminals or plug connectors Exceptional variety for machine designers Maximum approach speed 80 m/min. with roller plunger Technical Aluminum die-cast housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -5 to 80C Operating reproducibility up to +/- .002mm with chisel plunger 30 million mechanical operations Stainless steel plunger Form C or dual contacts 250VAC/DC, 10A Snap action and slow action contacts Silver / gold flashed Gold alloy

Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high performance and corrosion resistance. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Positive Break Safety Contacts and LED status indicators are available on certain models, as well as exterior diaphragms designed to resist the effects of resinous cooling lubricants, fuels and hydraulic fluids. These switches are manufactured with high-grade materials and strict quality control to offer years of worry free operation.

Features

  • 10 different housings
  • 5 plunger types
    • Plunger can be rotated by 90 degrees
  • 3 connection types
    • Solder
    • Screw clamp
    • Plug connectors
  • Positive break safety contacts available
  • Impervious to a wide variety of contaminants
  • Mechanical and inductive switch elements
  • Precision and safety contacts
  • Status LED's

Benefits

  • Easy installation
  • Extremely rugged and durable metal housing
  • Impervious to most arduous conditions
    • Self lubricated
  • Rated for millions of mechanical operations
  • Low connection costs with screw terminals or plug connectors
  • Exceptional variety for machine designers
  • Maximum approach speed 80 m/min. with roller plunger

Technical

  • Aluminum die-cast housing
  • Environmental protection IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • Ambient operating temperature -5 to 80C
  • Operating reproducibility up to +/- .002mm with chisel plunger
  • 30 million mechanical operations
  • Stainless steel plunger
  • Form C or dual contacts
    • 250VAC/DC, 10A
  • Snap action and slow action contacts
    • Silver / gold flashed
    • Gold alloy
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Number N1A
Product Name Precision Single Limit Switch
Switch Type Electromechanical
Certifications / Approvals CE Certified; GL
Operating Temp -40 to 80 C (-40 to 176 F)
Maximum Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Custom Solution - P6 - OTTO Controls
Specs
Maximum DC Voltage Rating 28 volts
View Details
Limit Switches - 120077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Spring Lever
View Details