Euchner-U.S.A., Inc. Inductive Single Limit Switch

Description
EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical switches in extreme conditions. EUCHNER offers various mounting profiles to fit your application. Features Short-circuit and overload protected Designed so that shorts cannot damage outputs Wear-free and highly resistant to chemicals Protected against transient voltage peaks Wire break safety - switch will not generate false signals in this state Multiple sensor housing Reverse voltage protection Benefits Isolated N/O, N/C contacts for circuit design flexibility LED status indicators available with some housings High repeatability Heavy duty housing Time proven reliability Technical Die-cast anodized aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 70C Two operating voltage ranges 10-55 VDC 20-250 VAC DC output N/O, N/C, N/O + N/C LED indicator Short-circuit protection Reverse polarity protection AC output NO, NC LED display Screw terminal, cable or plug connector 3 mm and 5 mm sensing distance
Datasheet
Description
EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical switches in extreme conditions. EUCHNER offers various mounting profiles to fit your application. Features Short-circuit and overload protected Designed so that shorts cannot damage outputs Wear-free and highly resistant to chemicals Protected against transient voltage peaks Wire break safety - switch will not generate false signals in this state Multiple sensor housing Reverse voltage protection Benefits Isolated N/O, N/C contacts for circuit design flexibility LED status indicators available with some housings High repeatability Heavy duty housing Time proven reliability Technical Die-cast anodized aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 70C Two operating voltage ranges 10-55 VDC 20-250 VAC DC output N/O, N/C, N/O + N/C LED indicator Short-circuit protection Reverse polarity protection AC output NO, NC LED display Screw terminal, cable or plug connector 3 mm and 5 mm sensing distance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Single Limit Switch -  - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Inductive Single Limit Switch
Inductive Single Limit Switch
EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical switches in extreme conditions. EUCHNER offers various mounting profiles to fit your application. Features Short-circuit and overload protected Designed so that shorts cannot damage outputs Wear-free and highly resistant to chemicals Protected against transient voltage peaks Wire break safety - switch will not generate false signals in this state Multiple sensor housing Reverse voltage protection Benefits Isolated N/O, N/C contacts for circuit design flexibility LED status indicators available with some housings High repeatability Heavy duty housing Time proven reliability Technical Die-cast anodized aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 70C Two operating voltage ranges 10-55 VDC 20-250 VAC DC output N/O, N/C, N/O + N/C LED indicator Short-circuit protection Reverse polarity protection AC output NO, NC LED display Screw terminal, cable or plug connector 3 mm and 5 mm sensing distance

EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical switches in extreme conditions. EUCHNER offers various mounting profiles to fit your application.

Features

  • Short-circuit and overload protected
    • Designed so that shorts cannot damage outputs
  • Wear-free and highly resistant to chemicals
  • Protected against transient voltage peaks
  • Wire break safety - switch will not generate false signals in this state
  • Multiple sensor housing
  • Reverse voltage protection

Benefits

  • Isolated N/O, N/C contacts for circuit design flexibility
  • LED status indicators available with some housings
  • High repeatability
  • Heavy duty housing
  • Time proven reliability

Technical

  • Die-cast anodized aluminum housing
  • Environmental protection IP67- oil and dust tight, and water resistant
    • Exceeds NEMA 4
  • Ambient operating temperature -25 to 70C
  • Two operating voltage ranges
    • 10-55 VDC
    • 20-250 VAC
  • DC output
    • N/O, N/C, N/O + N/C
    • LED indicator
    • Short-circuit protection
    • Reverse polarity protection
  • AC output
    • NO, NC
    • LED display
  • Screw terminal, cable or plug connector
  • 3 mm and 5 mm sensing distance
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Name Inductive Single Limit Switch
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Certifications / Approvals CE Certified
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 136227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller Lever
View Details
Custom Solution - P6 - OTTO Controls
Specs
Maximum DC Voltage Rating 28 volts
View Details
Limit Switch - 104375222 - Radwell International
Euchner-U.S.A., Inc.
Specs
Normal State Normally Open
View Details