Euchner-U.S.A., Inc. Inductive Multiple Limit Switch

Description
EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust design allows our inductive multiple sensors to be used as an alternative to mechanical switches in extreme conditions. Features Highly reliable switching elements Short-circuit and overload protection Special NAMUR switch elements available Wear-free and highly resistant to chemicals Mixed plunger assemblies Mechanical and inductive elements Benefits Long service life with non-contact switching action High switching frequency providing higher reliability Reliable switching under extreme conditions Resistant to vibrations, dirt, rapid temperature changes and aggressive chemicals Technical 2 types of housing material Die-cast anodized aluminum housings Cast iron Up to 20 sensors per housing Ambient operating temperature -25 to 70C Environmental protection IP67 - oil and dust tight, and water resistant Switch elements according to NAMUR 2 operating voltages 10-55 V DC 20-250V AC DC output N/O, N/C, N/C + N/O Short-circuit and overload protection Reverse polarity protected LED Status Indicator AC output N/O, N/C LED status indicator Inductive sensor spacing 8, 12 and 16 mm
Datasheet
Description
EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust design allows our inductive multiple sensors to be used as an alternative to mechanical switches in extreme conditions. Features Highly reliable switching elements Short-circuit and overload protection Special NAMUR switch elements available Wear-free and highly resistant to chemicals Mixed plunger assemblies Mechanical and inductive elements Benefits Long service life with non-contact switching action High switching frequency providing higher reliability Reliable switching under extreme conditions Resistant to vibrations, dirt, rapid temperature changes and aggressive chemicals Technical 2 types of housing material Die-cast anodized aluminum housings Cast iron Up to 20 sensors per housing Ambient operating temperature -25 to 70C Environmental protection IP67 - oil and dust tight, and water resistant Switch elements according to NAMUR 2 operating voltages 10-55 V DC 20-250V AC DC output N/O, N/C, N/C + N/O Short-circuit and overload protection Reverse polarity protected LED Status Indicator AC output N/O, N/C LED status indicator Inductive sensor spacing 8, 12 and 16 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Multiple Limit Switch -  - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Inductive Multiple Limit Switch
Inductive Multiple Limit Switch
EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust design allows our inductive multiple sensors to be used as an alternative to mechanical switches in extreme conditions. Features Highly reliable switching elements Short-circuit and overload protection Special NAMUR switch elements available Wear-free and highly resistant to chemicals Mixed plunger assemblies Mechanical and inductive elements Benefits Long service life with non-contact switching action High switching frequency providing higher reliability Reliable switching under extreme conditions Resistant to vibrations, dirt, rapid temperature changes and aggressive chemicals Technical 2 types of housing material Die-cast anodized aluminum housings Cast iron Up to 20 sensors per housing Ambient operating temperature -25 to 70C Environmental protection IP67 - oil and dust tight, and water resistant Switch elements according to NAMUR 2 operating voltages 10-55 V DC 20-250V AC DC output N/O, N/C, N/C + N/O Short-circuit and overload protection Reverse polarity protected LED Status Indicator AC output N/O, N/C LED status indicator Inductive sensor spacing 8, 12 and 16 mm

EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust design allows our inductive multiple sensors to be used as an alternative to mechanical switches in extreme conditions.

Features

  • Highly reliable switching elements
  • Short-circuit and overload protection
  • Special NAMUR switch elements available
  • Wear-free and highly resistant to chemicals
  • Mixed plunger assemblies
    • Mechanical and inductive elements

Benefits

  • Long service life with non-contact switching action
  • High switching frequency providing higher reliability
  • Reliable switching under extreme conditions
  • Resistant to vibrations, dirt, rapid temperature changes and aggressive chemicals

Technical

  • 2 types of housing material
    • Die-cast anodized aluminum housings
    • Cast iron
  • Up to 20 sensors per housing
  • Ambient operating temperature -25 to 70C
  • Environmental protection IP67 - oil and dust tight, and water resistant
  • Switch elements according to NAMUR
  • 2 operating voltages
    • 10-55 V DC
    • 20-250V AC
  • DC output
    • N/O, N/C, N/C + N/O
    • Short-circuit and overload protection
    • Reverse polarity protected
    • LED Status Indicator
  • AC output
    • N/O, N/C
    • LED status indicator
  • Inductive sensor spacing 8, 12 and 16 mm
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Name Inductive Multiple Limit Switch
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Certifications / Approvals CE Certified
Unlock Full Specs
to access all available technical data

Similar Products

Custom Solution - P6 - OTTO Controls
Specs
Maximum DC Voltage Rating 28 volts
View Details
Limit Switches - 6138246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details