Euchner-U.S.A., Inc. Precision Cylindrical Safety Limit Switch EGZ

Description
EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive break contacts version available. Their cylindrical design enables direct mounting inside a smooth or threaded hole directly at the sensing point. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. Features Mounting in any installation position 2 contact versions available 2 N/C positively driven safety contacts with 1 N/O contact 3 N/C positively driven safety contacts Precise actuation with dome plunger External threaded mounting Benefits Maintenance free High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Pre-wired cable Technical Stainless steel Environmental protection IP67- oil and dust tight, and water resistant 1 million mechanical operations Operating point accuracy to +/- 0.01mm Slow action contacts, Silver alloy, gold flashed - 230VAC/24VDC Ambient operating temperature -20 to 80C 5 meter PUR cable
Datasheet
Description
EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive break contacts version available. Their cylindrical design enables direct mounting inside a smooth or threaded hole directly at the sensing point. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. Features Mounting in any installation position 2 contact versions available 2 N/C positively driven safety contacts with 1 N/O contact 3 N/C positively driven safety contacts Precise actuation with dome plunger External threaded mounting Benefits Maintenance free High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Pre-wired cable Technical Stainless steel Environmental protection IP67- oil and dust tight, and water resistant 1 million mechanical operations Operating point accuracy to +/- 0.01mm Slow action contacts, Silver alloy, gold flashed - 230VAC/24VDC Ambient operating temperature -20 to 80C 5 meter PUR cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Safety Limit Switch - EGZ - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Precision Cylindrical Safety Limit Switch
EGZ
Precision Cylindrical Safety Limit Switch EGZ
EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive break contacts version available. Their cylindrical design enables direct mounting inside a smooth or threaded hole directly at the sensing point. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. Features Mounting in any installation position 2 contact versions available 2 N/C positively driven safety contacts with 1 N/O contact 3 N/C positively driven safety contacts Precise actuation with dome plunger External threaded mounting Benefits Maintenance free High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Pre-wired cable Technical Stainless steel Environmental protection IP67- oil and dust tight, and water resistant 1 million mechanical operations Operating point accuracy to +/- 0.01mm Slow action contacts, Silver alloy, gold flashed - 230VAC/24VDC Ambient operating temperature -20 to 80C 5 meter PUR cable

EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive break contacts version available. Their cylindrical design enables direct mounting inside a smooth or threaded hole directly at the sensing point. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch.

Features

  • Mounting in any installation position
  • 2 contact versions available
    • 2 N/C positively driven safety contacts with 1 N/O contact
    • 3 N/C positively driven safety contacts
  • Precise actuation with dome plunger
  • External threaded mounting

Benefits

  • Maintenance free
  • High resistance to chemicals
  • Exceptional long life
  • Versatile mounting style
  • Compact size provides machine design flexibility
  • Pre-wired cable

Technical

  • Stainless steel
  • Environmental protection IP67- oil and dust tight, and water resistant
  • 1 million mechanical operations
  • Operating point accuracy to +/- 0.01mm
  • Slow action contacts, Silver alloy, gold flashed - 230VAC/24VDC
  • Ambient operating temperature -20 to 80C
  • 5 meter PUR cable
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Number EGZ
Product Name Precision Cylindrical Safety Limit Switch
Switch Type Electromechanical
Normal State Normally Open; Normally Closed
Certifications / Approvals CE Certified
Operating Temp -20 to 80 C (-4 to 176 F)
Maximum Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
Maximum DC Voltage Rating 28 volts
Mechanical Life Minimum 100000 (#)
View Details
Limit Switches - 2695446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Lever
View Details