Euchner-U.S.A., Inc. Precision Cylindrical Limit Switch EGM

Description
EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are three models to choose from, depending on your application. Features Mounting in any installation position Precise actuation with external threaded mounting Stainless Steel plunger High contact reliability Snap-action contacts Minimal contact bounce Various length cable or connector versions available Benefits High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Maintenance free Technical Snap-action contacts Form C or 1 N.O. AC 230V 0.5 amp, DC 24V 0.6 amp Environmental protection IP65 1 million mechanical operations Pre-wired or plug connect Ambient operating temperature -20 to 85C
Datasheet
Description
EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are three models to choose from, depending on your application. Features Mounting in any installation position Precise actuation with external threaded mounting Stainless Steel plunger High contact reliability Snap-action contacts Minimal contact bounce Various length cable or connector versions available Benefits High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Maintenance free Technical Snap-action contacts Form C or 1 N.O. AC 230V 0.5 amp, DC 24V 0.6 amp Environmental protection IP65 1 million mechanical operations Pre-wired or plug connect Ambient operating temperature -20 to 85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Limit Switch - EGM - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Precision Cylindrical Limit Switch
EGM
Precision Cylindrical Limit Switch EGM
EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are three models to choose from, depending on your application. Features Mounting in any installation position Precise actuation with external threaded mounting Stainless Steel plunger High contact reliability Snap-action contacts Minimal contact bounce Various length cable or connector versions available Benefits High resistance to chemicals Exceptional long life Versatile mounting style Compact size provides machine design flexibility Maintenance free Technical Snap-action contacts Form C or 1 N.O. AC 230V 0.5 amp, DC 24V 0.6 amp Environmental protection IP65 1 million mechanical operations Pre-wired or plug connect Ambient operating temperature -20 to 85C

EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point to be easily and accurately adjusted, and eliminates the need for additional mechanical components like levers and linkages to actuate the switch. There are three models to choose from, depending on your application.

Features

  • Mounting in any installation position
  • Precise actuation with external threaded mounting
  • Stainless Steel plunger
  • High contact reliability
    • Snap-action contacts
  • Minimal contact bounce
  • Various length cable or connector versions available

Benefits

  • High resistance to chemicals
  • Exceptional long life
  • Versatile mounting style
  • Compact size provides machine design flexibility
  • Maintenance free

Technical

  • Snap-action contacts
    • Form C or 1 N.O.
  • AC 230V 0.5 amp, DC 24V 0.6 amp
  • Environmental protection IP65
  • 1 million mechanical operations
  • Pre-wired or plug connect
  • Ambient operating temperature -20 to 85C
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Linear Limit Switches
Product Number EGM
Product Name Precision Cylindrical Limit Switch
Switch Type Electromechanical
Normal State Normally Open
Certifications / Approvals CE Certified; UL Listed; GL
Operating Temp -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

P6-4 Sealed Commercial Grade Limit Switch - P6-4 - OTTO Controls
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
Maximum DC Voltage Rating 28 volts
Mechanical Life Minimum 100000 (#)
View Details
Limit Switches - 2695430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Roller Lever / Leaf; Roller
View Details
Limit Switch--Electromagnetic Induction/Linear Position - Limit Switch - Chengdu Fuyu Technology Co., Ltd
Specs
Switch Type Electromechanical
Contact Type Momentary Contact
Normal State Normally Open (optional feature); Normally Closed (optional feature)
View Details