EUCHNER Inductive Identification Systems permit contact-free identification of pallets, work pieces and parts in a dynamic manufacturing environment. In the simplest form, a CIS System consists of an inductive read or read write head and a data carrier. The heads can interface to a PLC or PC.
Features
CIS systems can be configured to meet your data transfer requirements
Unlimited read cycles with write cycles up to 100 million
Large storage capacity
Interfaces to PLC's and PC's
Large variety of carriers with EEPROM and FRAM storage technology
Inductive transfer of data not affected by RF signals
Battery free data carriers
No maintenance
Benefits
Read/write head with serial RS232 and RS422 communications
Easy integration with any field bus system
Various carriers and heads available to meet project requirements
Carriers are chemical resistant
Data retention up to 20 years
Miniature system available for small articles
Dynamic reading and writing of data carriers
Technical
Inductive read/write data carriers
Up to 40mm read distance
Up to 20mm write distance
Read/write heads environmental protection up to IP 67- oil and dust tight, and water resistant
Data carriers environmental protection IP 67- oil and dust tight, and water resistant
Storage capacity as large as 32kByte
Dynamic reading of up to 90m/min
EUCHNER Inductive Identification Systems permit contact-free identification of pallets, work pieces and parts in a dynamic manufacturing environment. In the simplest form, a CIS System consists of an inductive read or read write head and a data carrier. The heads can interface to a PLC or PC.
Features
- CIS systems can be configured to meet your data transfer requirements
- Unlimited read cycles with write cycles up to 100 million
- Large storage capacity
- Interfaces to PLC's and PC's
- Large variety of carriers with EEPROM and FRAM storage technology
- Inductive transfer of data not affected by RF signals
- Battery free data carriers
Benefits
- Read/write head with serial RS232 and RS422 communications
- Easy integration with any field bus system
- Various carriers and heads available to meet project requirements
- Carriers are chemical resistant
- Data retention up to 20 years
- Miniature system available for small articles
- Dynamic reading and writing of data carriers
Technical
- Inductive read/write data carriers
- Up to 40mm read distance
- Up to 20mm write distance
- Read/write heads environmental protection up to IP 67- oil and dust tight, and water resistant
- Data carriers environmental protection IP 67- oil and dust tight, and water resistant
- Storage capacity as large as 32kByte
- Dynamic reading of up to 90m/min