Euchner-U.S.A., Inc. Read Head CET-AX

Description
CET-AX Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AX with guard locking is based on the proven transponder principle. When used in conjunction with the CES evaluation unit, the system provides up to safety category 4. Note: CET-AX requires the use of an external evaluation unit. Features Safety switch with guard locking and guard locking monitoring Available in mechanical and electrical locking Integrated transponder coding Sturdy die-cast housing for harsh environments Status LEDs High locking forces up to 5,000 N (1124 lb) Benefits Achieves the highest level of safety when used in conjunction with CES evaluation module. Highest protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical M12 connector Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -20 to 55C CES evaluation module required Up to safety category 4 Die-cast aluminum housing High locking forces up to 5,000 N (1124 lb) Diagnostic LED's Reverse polarity protected, integrated bridge rectifier
Datasheet
Description
CET-AX Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AX with guard locking is based on the proven transponder principle. When used in conjunction with the CES evaluation unit, the system provides up to safety category 4. Note: CET-AX requires the use of an external evaluation unit. Features Safety switch with guard locking and guard locking monitoring Available in mechanical and electrical locking Integrated transponder coding Sturdy die-cast housing for harsh environments Status LEDs High locking forces up to 5,000 N (1124 lb) Benefits Achieves the highest level of safety when used in conjunction with CES evaluation module. Highest protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical M12 connector Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -20 to 55C CES evaluation module required Up to safety category 4 Die-cast aluminum housing High locking forces up to 5,000 N (1124 lb) Diagnostic LED's Reverse polarity protected, integrated bridge rectifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Read Head - CET-AX - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Read Head
CET-AX
Read Head CET-AX
CET-AX Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AX with guard locking is based on the proven transponder principle. When used in conjunction with the CES evaluation unit, the system provides up to safety category 4. Note: CET-AX requires the use of an external evaluation unit. Features Safety switch with guard locking and guard locking monitoring Available in mechanical and electrical locking Integrated transponder coding Sturdy die-cast housing for harsh environments Status LEDs High locking forces up to 5,000 N (1124 lb) Benefits Achieves the highest level of safety when used in conjunction with CES evaluation module. Highest protection against tampering Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical M12 connector Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -20 to 55C CES evaluation module required Up to safety category 4 Die-cast aluminum housing High locking forces up to 5,000 N (1124 lb) Diagnostic LED's Reverse polarity protected, integrated bridge rectifier

CET-AX Non-Contact Safety Switches are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AX with guard locking is based on the proven transponder principle. When used in conjunction with the CES evaluation unit, the system provides up to safety category 4.
Note: CET-AX requires the use of an external evaluation unit.

Features

  • Safety switch with guard locking and guard locking monitoring
  • Available in mechanical and electrical locking
  • Integrated transponder coding
  • Sturdy die-cast housing for harsh environments
  • Status LEDs
  • High locking forces up to 5,000 N (1124 lb)

Benefits

  • Achieves the highest level of safety when used in conjunction with CES evaluation module.
  • Highest protection against tampering
  • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fault diagnostics
    • Minimizes down-time
  • Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature

Technical

  • M12 connector
  • Environmental Protection IP67 - oil and dust tight, and water resistant
  • Ambient operating temperature -20 to 55C
  • CES evaluation module required
    • Up to safety category 4
  • Die-cast aluminum housing
  • High locking forces up to 5,000 N (1124 lb)
  • Diagnostic LED's
  • Reverse polarity protected, integrated bridge rectifier
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CET-AX
Product Name Read Head
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1069564-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
Honeywell FF Series Safety Switch and Actuator, stainless steel ABS, 2NC/1NO, dc, 10 m pre-wired - FF5-21-DC-10-SS - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
Multifunctional Gate Box - MGB - Euchner-U.S.A., Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Current Rating 0.3500 amps
DC Voltage Rating 24 volts
View Details
RFID-coded safety sensor - MN705S - ifm electronic gmbh
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Current Rating 0.0400 to 0.7000 amps
Sensing (Make) Range 12 mm (0.4724 inch)
View Details
2 suppliers