GIMATIC S.p.A. End of Arm Tools Electric quick changer - EQC

Description
Gimatic’s EQC electric quick changers are automatic tool changers driven by a built-in electric motor. They are plug-and-play devices and therefore require no driver. • Fully automatic version. • Plug & Play system. • Designed to collaborative robot application. • Optional flange ISO 9409 to interface directly with robot. • Power cable with 8-pin M8x1 connector, length 200 mm. • 24 Vdc low voltage supply. • Up to 6 user pneumatic connections. • Optional electric connectors to be positioned in the central through hole.
Description
Gimatic’s EQC electric quick changers are automatic tool changers driven by a built-in electric motor. They are plug-and-play devices and therefore require no driver. • Fully automatic version. • Plug & Play system. • Designed to collaborative robot application. • Optional flange ISO 9409 to interface directly with robot. • Power cable with 8-pin M8x1 connector, length 200 mm. • 24 Vdc low voltage supply. • Up to 6 user pneumatic connections. • Optional electric connectors to be positioned in the central through hole.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - Electric quick changer - EQC - GIMATIC S.p.A.
Roncadelle, Brescia, Italy
Gimatic’s EQC electric quick changers are automatic tool changers driven by a built-in electric motor. They are plug-and-play devices and therefore require no driver. • Fully automatic version. • Plug & Play system. • Designed to collaborative robot application. • Optional flange ISO 9409 to interface directly with robot. • Power cable with 8-pin M8x1 connector, length 200 mm. • 24 Vdc low voltage supply. • Up to 6 user pneumatic connections. • Optional electric connectors to be positioned in the central through hole.

Gimatic’s EQC electric quick changers are automatic tool changers driven by a built-in electric motor. They are plug-and-play devices and therefore require no driver.

• Fully automatic version.
• Plug & Play system.
• Designed to collaborative robot application.
• Optional flange ISO 9409 to interface directly with robot.
• Power cable with 8-pin M8x1 connector, length 200 mm.
• 24 Vdc low voltage supply.
• Up to 6 user pneumatic connections.
• Optional electric connectors to be positioned in the central through hole.

Supplier's Site

Technical Specifications

  GIMATIC S.p.A.
Product Category Robotic Tool Changers
Product Number Electric quick changer - EQC
Product Name End of Arm Tools
Power Supplied Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Epsilon Robotic Tool Changers -  - Effecto
Specs
Power Supplied Pneumatic
Pay Load 22.05 to 3308 lbs (10 to 1500 kg)
Number of Electric Lines 21
View Details
90/150/160 Semi-Automatic Tool Changer - QST - SAS Automation, LLC
Specs
Weight 0.4630 to 2.56 lbs (0.2100 to 1.16 kg)
Pay Load 25 to 90 lbs (11.34 to 40.82 kg)
View Details