Applied Coatings Group (ACG) can not only deliver excellent optical thin film coating services, we can also provide you with a thorough and detailed assessment of your coating needs and offer you a range of flexible solutions.
We thoroughly analyze and assess the full scope of your design challenges and objectives for technical and economic feasibility. By leveraging our technical expertise as well as our years of experience, we can offer you the most appropriate solution so your product designers have the best intelligence right from the start. Or, if a turn-key solution meets the needs of your enterprise, ACG can offer full service design and manufacturing.
We put our integrity on the line every time. Regardless of your needs, we commit ourselves to making the right recommendations for our customers—even if that means recommending against using a multi-layered dichroic coating when it's not the best solution.
| Evaporated Metal Films (EMF) | |
|---|---|
| Product Category | Thin Film Coating Services |
| Product Number | ACG |
| Company Information | ACG is a 50+ year old, former Bausch & Lomb Division offering low cost, tight tolerance, large format (up to 35" diameter) optical filters and reflectors. We offer fast design/prototype/production cycle time coupled with significant production capacity. |
| Capabilities | Material Selection / Design Assistance; Research & Development; Physical Vapor Deposition (PVD); Hard Coating; Sputtering |
| Certifications / Standards | ISO 9001:2000 |
| Materials | Aluminum; Glass; Plastic; Stainless Steel |