EMBRACO Compressor VNEK212GK

Description
Motor Type: BPM Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST
Datasheet
Description
Motor Type: BPM Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VNEK212GK - EMBRACO
Suwanee, GA, USA
Compressor
VNEK212GK
Compressor VNEK212GK
Motor Type: BPM Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 500 mL Starting Torque: HST

Motor Type: BPM
Displacement: 12.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 500 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VNEK212GK
Product Name Compressor
Capacity 0.24 kW (0.3274 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Infinitely Adjustable Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Scroll
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressor - EGUS90HLP - EMBRACO
Specs
Capacity 0.28 kW (0.3726 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details