EMBRACO Compressor VESA9C

Description
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 200 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 200 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VESA9C - EMBRACO
Suwanee, GA, USA
Compressor
VESA9C
Compressor VESA9C
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 200 mL Starting Torque: LST

Motor Type: BPM
Displacement: 9.04 cm^3
Lubricant Type: ISO5
Lubricant Charge: 200 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VESA9C
Product Name Compressor
Capacity 0.05 kW (0.0655 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - NEK6152GK - EMBRACO
Specs
Capacity 0.48 kW (0.6455 BHP)
Input Power 249 watts
Rating Refrigerant R-404A
View Details
Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details