EMBRACO Compressor VEMY7C

Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMY7C - EMBRACO
Suwanee, GA, USA
Compressor
VEMY7C
Compressor VEMY7C
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 7.23 cm^3
Lubricant Type: ISO10
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMY7C
Product Name Compressor
Capacity 0.10 kW (0.1341 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NEK2140Z - EMBRACO
Specs
Capacity 0.39 kW (0.5239 BHP)
Input Power 373 watts
Rating Refrigerant R-134a
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details