EMBRACO Compressor VEMY6H

Description
Motor Type: BPM Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMY6H - EMBRACO
Suwanee, GA, USA
Compressor
VEMY6H
Compressor VEMY6H
Motor Type: BPM Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 5.72 cm^3
Lubricant Type: ISO10
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMY6H
Product Name Compressor
Capacity 0.12 kW (0.1575 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Compressor - NTU6224ZV - EMBRACO
Specs
Capacity 2.58 kW (3.46 BHP)
Input Power 746 watts
Rating Refrigerant R-134a
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details