EMBRACO Compressor VEMX7C

Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMX7C - EMBRACO
Suwanee, GA, USA
Compressor
VEMX7C
Compressor VEMX7C
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 220 mL Starting Torque: LST

Motor Type: BPM
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 220 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMX7C
Product Name Compressor
Capacity 0.12 kW (0.1621 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
SD5 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 49.73 SCMH (42.13 MSCFD)
Construction Piston
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressor - EMI28HER - EMBRACO
Specs
Capacity 0.08 kW (0.1029 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
View Details