EMBRACO Compressor VEMC5C

Description
Motor Type: BPM Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 210 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 210 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMC5C - EMBRACO
Suwanee, GA, USA
Compressor
VEMC5C
Compressor VEMC5C
Motor Type: BPM Displacement: 5.19 cm^3 Lubricant Type: ISO5 Lubricant Charge: 210 mL Starting Torque: LST

Motor Type: BPM
Displacement: 5.19 cm^3
Lubricant Type: ISO5
Lubricant Charge: 210 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMC5C
Product Name Compressor
Capacity 0.03 kW (0.0405 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMT30HSC - EMBRACO
Specs
Capacity 0.09 kW (0.1216 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details