EMBRACO Compressor VEGZ7H

Description
Motor Type: BPM Displacement: 7.15 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 7.15 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEGZ7H - EMBRACO
Suwanee, GA, USA
Compressor
VEGZ7H
Compressor VEGZ7H
Motor Type: BPM Displacement: 7.15 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST

Motor Type: BPM
Displacement: 7.15 cm^3
Lubricant Type: ISO10
Lubricant Charge: 430 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEGZ7H
Product Name Compressor
Capacity 0.22 kW (0.2947 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - EMY45HSC - EMBRACO
Specs
Capacity 0.13 kW (0.1793 BHP)
Input Power 93.27 watts
Rating Refrigerant R-134a
View Details
Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details