EMBRACO Compressor VEGZ11C

Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEGZ11C - EMBRACO
Suwanee, GA, USA
Compressor
VEGZ11C
Compressor VEGZ11C
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 430 mL Starting Torque: LST

Motor Type: BPM
Displacement: 11.14 cm^3
Lubricant Type: ISO5
Lubricant Charge: 430 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEGZ11C
Product Name Compressor
Capacity 0.19 kW (0.2526 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Compressors for Remote Oil Separator -  - Frascold S.P.A.
Specs
Input Power 119383 watts
Displacement 538 SCMH (456 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details
 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details