EMBRACO Compressor NTU6232GSV

Description
Motor Type: RSIR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSIR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NTU6232GSV - EMBRACO
Suwanee, GA, USA
Compressor
NTU6232GSV
Compressor NTU6232GSV
Motor Type: RSIR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST

Motor Type: RSIR
Displacement: 20.44 cm^3
Lubricant Type: ISO22
Lubricant Charge: 650 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NTU6232GSV
Product Name Compressor
Capacity 2.04 kW (2.74 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Semi-hermetic Frequency-controlled Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2 and Standard Refrigerants
Construction Piston
View Details