EMBRACO Compressor NT6217GKV

Description
Motor Type: CSCR Displacement: 12.55 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 12.55 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT6217GKV - EMBRACO
Suwanee, GA, USA
Compressor
NT6217GKV
Compressor NT6217GKV
Motor Type: CSCR Displacement: 12.55 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 12.55 cm^3
Lubricant Type: ISO22
Lubricant Charge: 450 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT6217GKV
Product Name Compressor
Capacity 0.89 kW (1.19 BHP)
Input Power 560 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

TRSE Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Input Power 3370 watts
Displacement 8.82 SCMH (7.47 MSCFD)
Construction Scroll
View Details
Open-drive Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Piston
View Details
Compressor - EMT1121U - EMBRACO
Specs
Capacity 0.27 kW (0.3602 BHP)
Input Power 249 watts
Rating Refrigerant R-290
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details