EMBRACO Compressor NJ9232P

Description
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ9232P - EMBRACO
Suwanee, GA, USA
Compressor
NJ9232P
Compressor NJ9232P
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSIR
Displacement: 26.11 cm^3
Lubricant Type: ISO46
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ9232P
Product Name Compressor
Capacity 3.62 kW (4.85 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details
 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details