EMBRACO Compressor NJ7228F

Description
Motor Type: RSCR Displacement: 23.51 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSCR Displacement: 23.51 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ7228F - EMBRACO
Suwanee, GA, USA
Compressor
NJ7228F
Compressor NJ7228F
Motor Type: RSCR Displacement: 23.51 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSCR
Displacement: 23.51 cm^3
Lubricant Type: ISO32
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ7228F
Product Name Compressor
Capacity 3.17 kW (4.25 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details