EMBRACO Compressor NJ7228E

Description
Motor Type: RSCR Displacement: 23.51 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSCR Displacement: 23.51 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ7228E - EMBRACO
Suwanee, GA, USA
Compressor
NJ7228E
Compressor NJ7228E
Motor Type: RSCR Displacement: 23.51 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSCR
Displacement: 23.51 cm^3
Lubricant Type: ISO32
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ7228E
Product Name Compressor
Capacity 3.33 kW (4.47 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details