EMBRACO Compressor NJ2178E

Description
Motor Type: CSCR Displacement: 23.51 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 23.51 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ2178E - EMBRACO
Suwanee, GA, USA
Compressor
NJ2178E
Compressor NJ2178E
Motor Type: CSCR Displacement: 23.51 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 23.51 cm^3
Lubricant Type: ISO46
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ2178E
Product Name Compressor
Capacity 1.07 kW (1.43 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
TRSE Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Input Power 3370 watts
Displacement 8.82 SCMH (7.47 MSCFD)
Construction Scroll
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressor - NT6220Z - EMBRACO
Specs
Capacity 1.74 kW (2.34 BHP)
Input Power 746 watts
Rating Refrigerant R-134a
View Details