EMBRACO Compressor NEU6212Z

Description
Motor Type: CSCR Displacement: 14.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 14.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEU6212Z - EMBRACO
Suwanee, GA, USA
Compressor
NEU6212Z
Compressor NEU6212Z
Motor Type: CSCR Displacement: 14.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 14.28 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEU6212Z
Product Name Compressor
Capacity 1.59 kW (2.13 BHP)
Input Power 373 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details
Compressor - NEK2117GK - EMBRACO
Specs
Capacity 0.13 kW (0.1684 BHP)
Input Power 187 watts
Rating Refrigerant R-404A
View Details