EMBRACO Compressor NEK6212Z

Description
Motor Type: CSIR Displacement: 14.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 14.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK6212Z - EMBRACO
Suwanee, GA, USA
Compressor
NEK6212Z
Compressor NEK6212Z
Motor Type: CSIR Displacement: 14.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 14.28 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK6212Z
Product Name Compressor
Capacity 1.31 kW (1.76 BHP)
Input Power 373 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Semi-hermetic Frequency-controlled Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2 and Standard Refrigerants
Construction Piston
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details