EMBRACO Compressor NEK6170Z

Description
Motor Type: CSIR Displacement: 8.39 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 8.39 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK6170Z - EMBRACO
Suwanee, GA, USA
Compressor
NEK6170Z
Compressor NEK6170Z
Motor Type: CSIR Displacement: 8.39 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 8.39 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK6170Z
Product Name Compressor
Capacity 0.98 kW (1.32 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Hydrocarbons and Standard Refrigerants
Construction Screw
View Details