EMBRACO Compressor NEK2172GK

Description
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK2172GK - EMBRACO
Suwanee, GA, USA
Compressor
NEK2172GK
Compressor NEK2172GK
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 16.8 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK2172GK
Product Name Compressor
Capacity 0.46 kW (0.6190 BHP)
Input Power 560 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
Semi-hermetic Infinitely Adjustable Scroll Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Scroll
View Details