EMBRACO Compressor NEK2121U

Description
Motor Type: CSIR Displacement: 6.2 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 6.2 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK2121U - EMBRACO
Suwanee, GA, USA
Compressor
NEK2121U
Compressor NEK2121U
Motor Type: CSIR Displacement: 6.2 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 6.2 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK2121U
Product Name Compressor
Capacity 0.25 kW (0.3305 BHP)
Input Power 187 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Compressor - EMI30HER - EMBRACO
Specs
Capacity 0.09 kW (0.1201 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
View Details