EMBRACO Compressor NEK2116Z

Description
Motor Type: CSIR Displacement: 7.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 340 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 7.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 340 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK2116Z - EMBRACO
Suwanee, GA, USA
Compressor
NEK2116Z
Compressor NEK2116Z
Motor Type: CSIR Displacement: 7.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 340 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 7.37 cm^3
Lubricant Type: ISO22
Lubricant Charge: 340 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK2116Z
Product Name Compressor
Capacity 0.09 kW (0.1247 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
Two-stage Semi-hermetic Reciprocating Compressors with Liquid Receiver -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - EMY20CLC - EMBRACO
Specs
Capacity 0.05 kW (0.0608 BHP)
Rating Refrigerant R-600a
EER 0.9800
View Details