EMBRACO Compressor NEK1121Z

Description
Motor Type: RSIR Displacement: 9.26 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 9.26 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK1121Z - EMBRACO
Suwanee, GA, USA
Compressor
NEK1121Z
Compressor NEK1121Z
Motor Type: RSIR Displacement: 9.26 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 9.26 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK1121Z
Product Name Compressor
Capacity 0.25 kW (0.3321 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EM3Z70HLT - EMBRACO
Specs
Capacity 0.22 kW (0.2947 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details