Motor Type: CSCR
Displacement: 12.11 cm^3
Lubricant Type: ISO46
Lubricant Charge: 350 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | NE9213E |
| Product Name | Compressor |
| Capacity | 1.62 kW (2.18 BHP) |
| Input Power | 560 watts |
| Rating Refrigerant | R-22 |