EMBRACO Compressor NE6211E

Description
Motor Type: CSIR Displacement: 9.99 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 9.99 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE6211E - EMBRACO
Suwanee, GA, USA
Compressor
NE6211E
Compressor NE6211E
Motor Type: CSIR Displacement: 9.99 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 9.99 cm^3
Lubricant Type: ISO46
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE6211E
Product Name Compressor
Capacity 1.34 kW (1.8 BHP)
Input Power 373 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMY70HSC - EMBRACO
Specs
Capacity 0.20 kW (0.2666 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
View Details
Open-drive Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Piston
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details