EMBRACO Compressor NBY5170Y

Description
Motor Type: RSCR Displacement: 14.28 cm^3 Lubricant Type: ISO5 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 14.28 cm^3 Lubricant Type: ISO5 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NBY5170Y - EMBRACO
Suwanee, GA, USA
Compressor
NBY5170Y
Compressor NBY5170Y
Motor Type: RSCR Displacement: 14.28 cm^3 Lubricant Type: ISO5 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 14.28 cm^3
Lubricant Type: ISO5
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NBY5170Y
Product Name Compressor
Capacity 0.84 kW (1.13 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

UL Semi-hermetic Reciprocating Compressors -  - Frascold S.P.A.
Specs
Input Power 37307 watts
Displacement 154 SCMH (131 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details